Samtec Inc. Electronic Connector CLT-144-01-G-D

Description
CONN RCPT 88POS 0.079 GOLD PCB Product overview: CLT-144-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLT-144-01-G-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 88POS 0.079 GOLD PCB Product overview: CLT-144-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLT-144-01-G-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-CLT-144-01-G-D
Electronic Connector 315-CLT-144-01-G-D
CONN RCPT 88POS 0.079 GOLD PCB Product overview: CLT-144-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLT-144-01-G-D can be used for catalog matching and distributor lookup.

CONN RCPT 88POS 0.079 GOLD PCB Product overview: CLT-144-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLT-144-01-G-D can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - CLT-144-01-G-D - 138764-CLT-144-01-G-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - CLT-144-01-G-D
138764-CLT-144-01-G-D
Rectangular Connectors - CLT-144-01-G-D 138764-CLT-144-01-G-D
Manufacturer: Samtec Inc. Win Source Part Number: 138764-CLT-144-01-G- D Packaging: Tube/Rail Number of Positions: 88 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Current Rating: 4.1A per Contact Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3μin (0.08μm) Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.085" (2.16mm) Insulation Height: 0.083" (2.10mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 138764-CLT-144-01-G-D
Packaging: Tube/Rail
Number of Positions: 88
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 4.1A per Contact
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3μin (0.08μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.085" (2.16mm)
Insulation Height: 0.083" (2.10mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-144-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-144-01-G-D
CONN RCPT 88POS 0.079 GOLD PCB

CONN RCPT 88POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-CLT-144-01-G-D 138764-CLT-144-01-G-D CLT-144-01-G-D
Product Name Electronic Connector Rectangular Connectors - CLT-144-01-G-D Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - BFG.4B.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers