Samtec Inc. Pin & Socket Connectors CLT-110-02-L-D

Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLT-110-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLT-110-02-L-D
Pin & Socket Connectors CLT-110-02-L-D
2.00 mm Tiger Claw Rugged Reliable Dual

2.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
PCB Sockets - 7668789P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7668789P
PCB Sockets 7668789P
Receptacle 2mm PCB SMT 10+10way

Receptacle 2mm PCB SMT 10+10way

Supplier's Site
PCB Sockets - 7668789 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7668789
PCB Sockets 7668789
Receptacle 2mm PCB SMT 10+10way

Receptacle 2mm PCB SMT 10+10way

Supplier's Site
Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems Samtec - 11P3976 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems Samtec
11P3976
Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems Samtec 11P3976
BOARD-BOARD CONNECTOR, SOCKET, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 2Mm, Smd, 20Way; Pitch Spacing Samtec - 15P1353 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2Mm, Smd, 20Way; Pitch Spacing Samtec
15P1353
Receptacle, 2Mm, Smd, 20Way; Pitch Spacing Samtec 15P1353
RECEPTACLE, 2MM, SMD, 20WAY; Pitch Spacing:2mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:CLT Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

RECEPTACLE, 2MM, SMD, 20WAY; Pitch Spacing:2mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:CLT Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLT-110-02-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-110-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-110-02-L-D
CONN RCPT 20POS 0.079 GOLD SMD

CONN RCPT 20POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLT-110-02-L-D 7668789P 7668789 11P3976 15P1353 CLT-110-02-L-D
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems Samtec Receptacle, 2Mm, Smd, 20Way; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Surface Mount Solder
Category Board to Board Connector
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401604ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PC Pin, Single Post Connectors - 36-1406-2-ND - DigiKey
Specs
Mounting Through Hole
View Details