Samtec Inc. Pin & Socket Connectors CLT-110-02-L-D-TR

Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLT-110-02-L-D-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLT-110-02-L-D-TR
Pin & Socket Connectors CLT-110-02-L-D-TR
2.00 mm Tiger Claw Rugged Reliable Dual

2.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-110-02-L-D-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-110-02-L-D-TR
CONN RCPT 20POS 0.079 GOLD SMD

CONN RCPT 20POS 0.079 GOLD SMD

Supplier's Site
Connector, Receptacle, 20 Position, 2Row, 2Mm; Connector Systems Samtec - 88P0413 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 2Row, 2Mm; Connector Systems Samtec
88P0413
Connector, Receptacle, 20 Position, 2Row, 2Mm; Connector Systems Samtec 88P0413
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLT-110-02-L-D-TR CLT-110-02-L-D-TR 88P0413
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 20 Position, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 5473267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details