2.00 mm Tiger Claw Rugged Reliable Dual
CONN RCPT 10POS 0.079 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | CLT-105-02-G-D-A | 1970099 | CLT-105-02-G-D-A |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||
| Termination | Solder | Solder | |
| Mounting | Surface mount | Surface Mount | |
| Contact Pitch | 2 mm (0.0787 inch) |