Samtec Inc. Pin & Socket Connectors CLT-102-02-L-D

Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLT-102-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLT-102-02-L-D
Pin & Socket Connectors CLT-102-02-L-D
2.00 mm Tiger Claw Rugged Reliable Dual

2.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Connector, Receptacle, 4Pos, 2Row, 2Mm; Pitch Spacing Samtec - 15AC8165 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4Pos, 2Row, 2Mm; Pitch Spacing Samtec
15AC8165
Connector, Receptacle, 4Pos, 2Row, 2Mm; Pitch Spacing Samtec 15AC8165
CONNECTOR, RECEPTACLE, 4POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:CLT Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:CLT Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Socket, 2.0Mm, Smt, 2X2 Position; Connector Systems Samtec - 11P3945 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X2 Position; Connector Systems Samtec
11P3945
Socket, 2.0Mm, Smt, 2X2 Position; Connector Systems Samtec 11P3945
SOCKET, 2.0MM, SMT, 2X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-102-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-102-02-L-D
CONN RCPT 4POS 0.079 GOLD SMD

CONN RCPT 4POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLT-102-02-L-D 15AC8165 11P3945 CLT-102-02-L-D
Product Name Pin & Socket Connectors Connector, Receptacle, 4Pos, 2Row, 2Mm; Pitch Spacing Samtec Socket, 2.0Mm, Smt, 2X2 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Surface Mount Solder
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details