Samtec Inc. PCB Sockets CLP-150-02-S-D-BE

Description
Samtec CLP-150-02-S-D-BE PCB Socket
Request a Quote Datasheet
Description
Samtec CLP-150-02-S-D-BE PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2247950 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2247950
PCB Sockets 2247950
Samtec CLP-150-02-S-D-BE PCB Socket

Samtec CLP-150-02-S-D-BE PCB Socket

Supplier's Site
Connector, Receptacle, 100 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec - 38AC3835 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 100 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
38AC3835
Connector, Receptacle, 100 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec 38AC3835
CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:CLP Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2247950 38AC3835
Product Name PCB Sockets Connector, Receptacle, 100 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle Banana Plug - 9304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details