Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-140-02-L-DH

Description
CONN RCPT 80P 0.05 GOLD SMD R/A
Datasheet
Description
CONN RCPT 80P 0.05 GOLD SMD R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-140-02-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-140-02-L-DH
CONN RCPT 80P 0.05 GOLD SMD R/A

CONN RCPT 80P 0.05 GOLD SMD R/A

Supplier's Site
Socket, 1.27Mm, Smd-Dh, 2X40 Position; Connector Systems Samtec - 87P9282 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smd-Dh, 2X40 Position; Connector Systems Samtec
87P9282
Socket, 1.27Mm, Smd-Dh, 2X40 Position; Connector Systems Samtec 87P9282
SOCKET, 1.27MM, SMD-DH, 2X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMD-DH, 2X40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLP-140-02-L-DH 87P9282
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, Smd-Dh, 2X40 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Surface Mount, Right Angle Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
DIN 41612 - 39-XC5B-0131-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers