Samtec Inc. Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec CLP-135-02-G-D-TR

Description
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec - 87P9090 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
87P9090
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec 87P9090
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P9090
Product Name Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Spade Connectors - 1380516-1279 - Win Source Electronics
Specs
Termination Crimp
Mounting Free Hanging (In-Line)
View Details
PCB Headers - 1730944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details