Samtec Inc. Pin & Socket Connectors CLP-132-02-L-D

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-132-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-132-02-L-D
Pin & Socket Connectors CLP-132-02-L-D
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Socket, 1.27Mm, Smd, 2X32 Position; Connector Systems Samtec - 11P3887 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smd, 2X32 Position; Connector Systems Samtec
11P3887
Socket, 1.27Mm, Smd, 2X32 Position; Connector Systems Samtec 11P3887
SOCKET, 1.27MM, SMD, 2X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 1.27MM, SMD, 2X32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLP-132-02-L-D 11P3887
Product Name Pin & Socket Connectors Socket, 1.27Mm, Smd, 2X32 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data