Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
SAMTEC INC.
CLP-115-02-L-D-PA-TR -- IC & COMPONENT SOCKETS
Samtec Inc.
IC & Component Sockets
CLP-115-02-L-D-PA-TR
Description
Low Profile Dual-Wipe Socket, 2.00mm Pit
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Low Profile Dual-Wipe Socket, 2.00mm Pit
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
CLP-115-02-L-D-PA-TR
IC & Component Sockets
CLP-115-02-L-D-PA-TR
Low Profile Dual-Wipe Socket, 2.00mm Pit
Low Profile Dual-Wipe Socket, 2.00mm Pit
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
IC Interconnect Components
Product Number
CLP-115-02-L-D-PA-TR
Product Name
IC & Component Sockets
Product Type
IC Socket
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Harwin Plc
Female Power Contact with 18 AWG wire, 450mm, single-end
G125-FP10450AAL9400
Specs
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Current Rating
10 amps
View Details
TE Connectivity
PCB Headers & Receptacles
103240-9
Specs
Product Type
IC Headers
Mounting
Board Mount
Current Rating
3 amps
View Details
Smiths Interconnect, a Molex company
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing
Specs
Product Type
IC Socket
Socket Type
BGA; LGA; QFNL; Test
Operating Temperature
-55 to 160 C (-67 to 320 F)
View Details
Amphenol Communications Solutions
D-Sub Standard Board Mount
D09S13B6UV00LF
Specs
Product Type
IC Socket
Mounting
Solder
View Details