.050 Tiger Claw Rugged Reliable Dual Wip
Samtec CLP-111-02-F-D PCB Socket
Samtec CLP-111-02-F-D PCB Socket
CONNECTOR, RCPT, 22POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:22Contacts;
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 22 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 22POS 0.05 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-111-02-F-D | 2080786 | 33AC2369 | 11P3825 | CLP-111-02-F-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connector, Rcpt, 22Pos, 2Row, 1.27Mm; Pitch Spacing Samtec | Socket, 1.27Mm, Vertical Through-Hole, 22 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Surface Mount | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) | ||||
| Number of Contacts | 22 # |