Samtec Inc. PCB Sockets CLP-108-02-F-D-K-TR

Description
Samtec CLP-108-02-F-D-K-TR PCB Socket
Request a Quote Datasheet
Description
Samtec CLP-108-02-F-D-K-TR PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2271051 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2271051
PCB Sockets 2271051
Samtec CLP-108-02-F-D-K-TR PCB Socket

Samtec CLP-108-02-F-D-K-TR PCB Socket

Supplier's Site
PCB Sockets - 2271050 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2271050
PCB Sockets 2271050
Samtec CLP-108-02-F-D-K-TR PCB Socket

Samtec CLP-108-02-F-D-K-TR PCB Socket

Supplier's Site
Pin & Socket Connectors - CLP-108-02-F-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-108-02-F-D-K-TR
Pin & Socket Connectors CLP-108-02-F-D-K-TR
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Connector Systems Samtec - 87P7189 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Connector Systems Samtec
87P7189
Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Connector Systems Samtec 87P7189
CONNECTOR, RECEPTACLE, 16 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 16 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1.27Mm, Vertical Smt, 16Way; Connector Systems Samtec - 54AJ5242 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Smt, 16Way; Connector Systems Samtec
54AJ5242
Socket, 1.27Mm, Vertical Smt, 16Way; Connector Systems Samtec 54AJ5242
SOCKET, 1.27MM, VERTICAL SMT, 16WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL SMT, 16WAY; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-108-02-F-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-108-02-F-D-K-TR
CONN RCPT 16POS 0.05 GOLD SMD

CONN RCPT 16POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271051 CLP-108-02-F-D-K-TR 87P7189 CLP-108-02-F-D-K-TR
Product Name PCB Sockets Pin & Socket Connectors Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details