Samtec CLP-103-02-L-D PCB Socket
Samtec CLP-103-02-L-D PCB Socket
.050 Tiger Claw Rugged Reliable Dual Wip
CONN RCPT 6POS 0.05 GOLD SMD
SOCKET, 1.27MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 6POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:CLP Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1594544 | CLP-103-02-L-D | CLP-103-02-L-D | 11P3803 | 90Y6531 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27Mm, Smd, 2X3 Position; Connector Systems Samtec | Connector, Rcpt, 6Pos, 2Row, 1.27Mm; Pitch Spacing Samtec |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Surface Mount | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 240 to 340 volts | 240 to 330 volts | |||
| Contact Pitch | 1.27 mm (0.0500 inch) |