Samtec Inc. Pin & Socket Connectors CLP-103-02-F-D

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-103-02-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-103-02-F-D
Pin & Socket Connectors CLP-103-02-F-D
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-CLP-103-02-F-D
SMD Electronic Connector 315-CLP-103-02-F-D
CONN RCPT 6POS 0.05 GOLD SMD Product overview: CLP-103-02-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLP-103-02-F-D can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.05 GOLD SMD Product overview: CLP-103-02-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLP-103-02-F-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 1593056 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1593056
PCB Sockets 1593056
Samtec CLP-103-02-F-D PCB Socket

Samtec CLP-103-02-F-D PCB Socket

Supplier's Site
PCB Sockets - 1593688 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1593688
PCB Sockets 1593688
Samtec CLP-103-02-F-D PCB Socket

Samtec CLP-103-02-F-D PCB Socket

Supplier's Site
Rectangular Connectors - CLP-103-02-F-D - 202604-CLP-103-02-F-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - CLP-103-02-F-D
202604-CLP-103-02-F-D
Rectangular Connectors - CLP-103-02-F-D 202604-CLP-103-02-F-D
Manufacturer: Samtec Inc. Win Source Part Number: 202604-CLP-103-02-F- D Packaging: Bulk Number of Positions: 6 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 240VAC, 330VDC Current Rating: 3.3A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.9μin (0.10μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 202604-CLP-103-02-F-D
Packaging: Bulk
Number of Positions: 6
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 240VAC, 330VDC
Current Rating: 3.3A per Contact
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.9μin (0.10μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLP-103-02-F-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-103-02-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-103-02-F-D
CONN RCPT 6POS 0.05 GOLD SMD

CONN RCPT 6POS 0.05 GOLD SMD

Supplier's Site
Board-To-Board Connector, Low Profile, Clp Series, Surface Mount, Receptacle, 6, 1.27 Mm Rohs Compliant Samtec - 71Y8887 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Low Profile, Clp Series, Surface Mount, Receptacle, 6, 1.27 Mm Rohs Compliant Samtec
71Y8887
Board-To-Board Connector, Low Profile, Clp Series, Surface Mount, Receptacle, 6, 1.27 Mm Rohs Compliant Samtec 71Y8887
Board-To-Board Connector, Low Profile, CLP Series, Surface Mount, Receptacle, 6, 1.27 mm RoHS Compliant: Yes

Board-To-Board Connector, Low Profile, CLP Series, Surface Mount, Receptacle, 6, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1.27Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec - 11P3801 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec
11P3801
Socket, 1.27Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec 11P3801
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-103-02-F-D 315-CLP-103-02-F-D 1593056 202604-CLP-103-02-F-D CLP-103-02-F-D 71Y8887 11P3801
Product Name Pin & Socket Connectors SMD Electronic Connector PCB Sockets Rectangular Connectors - CLP-103-02-F-D Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-To-Board Connector, Low Profile, Clp Series, Surface Mount, Receptacle, 6, 1.27 Mm Rohs Compliant Samtec Socket, 1.27Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec
Termination Solder Solder Solder Solder
Voltage Rating 240 to 330 volts 240 to 340 volts 240 to 330 volts 240 to 330 volts
Current Rating 3.4 amps 3.3 amps 3.3 amps
Category Board to Board Connector
Mounting Surface mount SMD (SMT) Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-143LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Battery Contacts and Dovetail Connectors: Highly configurable Spring Probes Connector -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details