Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-140-02-LM-D-PA

Description
CONN RCPT 80POS 0.039 GOLD SMD
Datasheet
Description
CONN RCPT 80POS 0.039 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-140-02-LM-D-PA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-140-02-LM-D-PA
CONN RCPT 80POS 0.039 GOLD SMD

CONN RCPT 80POS 0.039 GOLD SMD

Supplier's Site
Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec - 87P6480 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
87P6480
Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec 87P6480
CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLM-140-02-LM-D-PA 87P6480
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Rectangular Wire & Cable Connectors & Housings - 054460-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details
PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details