Samtec Inc. Socket, 1Mm, Vertical Through-Hole, 74 Position; Connector Systems Samtec CLM-137-02-F-D

Description
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 74 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 74 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1Mm, Vertical Through-Hole, 74 Position; Connector Systems Samtec - 87P6376 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1Mm, Vertical Through-Hole, 74 Position; Connector Systems Samtec
87P6376
Socket, 1Mm, Vertical Through-Hole, 74 Position; Connector Systems Samtec 87P6376
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 74 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1MM, VERTICAL THROUGH-HOLE, 74 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P6376
Product Name Socket, 1Mm, Vertical Through-Hole, 74 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data