Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-127-02-L-D-P

Description
CONN RCPT 54POS 0.039 GOLD SMD
Datasheet
Description
CONN RCPT 54POS 0.039 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-127-02-L-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-127-02-L-D-P
CONN RCPT 54POS 0.039 GOLD SMD

CONN RCPT 54POS 0.039 GOLD SMD

Supplier's Site
Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec - 38AC3830 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
38AC3830
Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec 38AC3830
CONNECTOR, RECEPTACLE, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLM-127-02-L-D-P 38AC3830
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
D-Sub Connector Assemblies - 2262-A29300-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details