Samtec Inc. Pin & Socket Connectors CLM-117-02-L-D

Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLM-117-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLM-117-02-L-D
Pin & Socket Connectors CLM-117-02-L-D
1.00 mm Tiger Claw Rugged Reliable Dual

1.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-117-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-117-02-L-D
CONN RCPT 34POS 0.039 GOLD SMD

CONN RCPT 34POS 0.039 GOLD SMD

Supplier's Site
Socket, 1.0Mm, Smd, 2X17 Position; Connector Systems Samtec - 11P3768 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smd, 2X17 Position; Connector Systems Samtec
11P3768
Socket, 1.0Mm, Smd, 2X17 Position; Connector Systems Samtec 11P3768
SOCKET, 1.0MM, SMD, 2X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 1.0MM, SMD, 2X17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLM-117-02-L-D CLM-117-02-L-D 11P3768
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.0Mm, Smd, 2X17 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1376-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1613544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details