Samtec Inc. Socket, 2.54Mm, Vertical Tht, 70Pos; Series Samtec CLH-135-L-D-PE

Description
SOCKET, 2.54MM, VERTICAL THT, 70POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:70; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THT, 70POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:70; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Tht, 70Pos; Series Samtec - 84T2337 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Tht, 70Pos; Series Samtec
84T2337
Socket, 2.54Mm, Vertical Tht, 70Pos; Series Samtec 84T2337
SOCKET, 2.54MM, VERTICAL THT, 70POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:70; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THT, 70POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:70; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2337
Product Name Socket, 2.54Mm, Vertical Tht, 70Pos; Series Samtec
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Adapters - NAMVMK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details