Samtec Inc. Socket, 2.54Mm, Smt, 50Pos; Series Samtec CLH-125-L-D-DV

Description
SOCKET, 2.54MM, SMT, 50POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:50; Gender:Receptacle; Contact Termination:Surface Mount Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, SMT, 50POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:50; Gender:Receptacle; Contact Termination:Surface Mount Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Smt, 50Pos; Series Samtec - 84T2268 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 50Pos; Series Samtec
84T2268
Socket, 2.54Mm, Smt, 50Pos; Series Samtec 84T2268
SOCKET, 2.54MM, SMT, 50POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:50; Gender:Receptacle; Contact Termination:Surface Mount Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 50POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:50; Gender:Receptacle; Contact Termination:Surface Mount Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2268
Product Name Socket, 2.54Mm, Smt, 50Pos; Series Samtec
Termination Surface Mount Vertical
Unlock Full Specs
to access all available technical data