SOCKET, 2.54MM, VERTICAL THT, 36POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:36; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T2223 |
| Product Name | Socket, 2.54Mm, Vertical Tht, 36Pos; Series Samtec |
| Termination | Through Hole Vertical |