Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLH-112-L-D-DV

Description
LOW PROFILE/SMT STRIPS
Datasheet
Description
LOW PROFILE/SMT STRIPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLH-112-L-D-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLH-112-L-D-DV
LOW PROFILE/SMT STRIPS

LOW PROFILE/SMT STRIPS

Supplier's Site
Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Connector Systems Samtec - 84T2167 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Connector Systems Samtec
84T2167
Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Connector Systems Samtec 84T2167
CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLH-112-L-D-DV 84T2167
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Rectangular Connector Contacts - 2243-E80525-0008-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 4 AWG
View Details
2 suppliers