The Socket, 2.54mm, Vertical THT, 6Pos from the CLH series by Samtec features a pitch spacing of 2.54mm and is designed for through-hole vertical mounting. It has a total of 6 contacts arranged in 2 rows, making it suitable for various applications requiring a compact connection. The contact material is phosphor bronze, and it is available with gold or tin plating over nickel, ensuring reliable electrical performance. The operating temperature range is from -65°C to +125°C with gold plating and -65°C to +105°C with tin plating. The socket is RoHS compliant and supports lead-free soldering. It has a maximum contact resistance of 10 mΩ and can withstand up to 100 mating cycles with gold plating. The insertion depth ranges from 2.67mm to 3.43mm, and it has specified insertion and withdrawal forces, making it user-friendly for assembly. This product is compatible with various mating connectors, enhancing its versatility in design applications.
SOCKET, 2.54MM, VERTICAL THT, 6POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:6; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T2084 |
| Product Name | Socket, 2.54Mm, Vertical Tht, 6Pos; Series Samtec |
| Termination | Through Hole Vertical |