Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-178-01-G-DV

Description
CONN RCPT 156POS 0.031 GOLD SMD
Datasheet
Description
CONN RCPT 156POS 0.031 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLE-178-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-178-01-G-DV
CONN RCPT 156POS 0.031 GOLD SMD

CONN RCPT 156POS 0.031 GOLD SMD

Supplier's Site
Micro Socket, 0.8Mm, Smt, 2X78 Position; Connector Systems Samtec - 11P3747 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket, 0.8Mm, Smt, 2X78 Position; Connector Systems Samtec
11P3747
Micro Socket, 0.8Mm, Smt, 2X78 Position; Connector Systems Samtec 11P3747
MICRO SOCKET, 0.8MM, SMT, 2X78 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:156Contacts ; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

MICRO SOCKET, 0.8MM, SMT, 2X78 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:156Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLE-178-01-G-DV 11P3747
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Micro Socket, 0.8Mm, Smt, 2X78 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114690-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1406-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details