Samtec Inc. Connector, Receptacle, 140 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec CLE-170-01-G-DV-P

Description
CONNECTOR, RECEPTACLE, 140 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts ; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 140 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts ; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 140 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec - 87P4926 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 140 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
87P4926
Connector, Receptacle, 140 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec 87P4926
CONNECTOR, RECEPTACLE, 140 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts ; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 140 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4926
Product Name Connector, Receptacle, 140 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data