Samtec Inc. Connector, Receptacle, 36 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec CLE-118-01-G-DV-P

Description
CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 36 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec - 87P4546 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 36 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
87P4546
Connector, Receptacle, 36 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec 87P4546
CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4546
Product Name Connector, Receptacle, 36 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1731094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details