Samtec Inc. Pin & Socket Connectors CLE-108-01-G-DV-A

Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLE-108-01-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLE-108-01-G-DV-A
Pin & Socket Connectors CLE-108-01-G-DV-A
0.80 mm Tiger Beam Cost-effective Single

0.80 mm Tiger Beam Cost-effective Single

Buy Now
Micro Socket, 0.8Mm, Smt, 2X8 Position; Connector Systems Samtec - 87P4426 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket, 0.8Mm, Smt, 2X8 Position; Connector Systems Samtec
87P4426
Micro Socket, 0.8Mm, Smt, 2X8 Position; Connector Systems Samtec 87P4426
MICRO SOCKET, 0.8MM, SMT, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

MICRO SOCKET, 0.8MM, SMT, 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLE-108-01-G-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-108-01-G-DV-A
CONN RCPT 16POS 0.031 GOLD SMD

CONN RCPT 16POS 0.031 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLE-108-01-G-DV-A 87P4426 CLE-108-01-G-DV-A
Product Name Pin & Socket Connectors Micro Socket, 0.8Mm, Smt, 2X8 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Micro Connector and Nano Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-24308 (D-Sub) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details