Samtec Inc. Socket, 2.54Mm, 2X49 Position; Connector Systems Samtec CES-149-01-G-D

Description
SOCKET, 2.54MM, 2X49 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 2X49 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 2X49 Position; Connector Systems Samtec - 87P4328 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X49 Position; Connector Systems Samtec
87P4328
Socket, 2.54Mm, 2X49 Position; Connector Systems Samtec 87P4328
SOCKET, 2.54MM, 2X49 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X49 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4328
Product Name Socket, 2.54Mm, 2X49 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details