Samtec Inc. Socket, 2.54Mm, 1X44 Position; Connector Systems Samtec CES-144-02-G-S

Description
SOCKET, 2.54MM, 1X44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
SOCKET, 2.54MM, 1X44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 1x44 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 44 contacts and is constructed from phosphor bronze, ensuring durability and reliability. The insulator material is black glass-filled polyester, and the product is RoHS compliant, making it suitable for environmentally conscious designs. This socket has a current rating of 5.5 A per pin and a voltage rating of 400 VAC. It operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The contact resistance is rated at 10 mΩ, which contributes to efficient electrical performance. The socket is designed for through-hole mounting and is compatible with various mating connectors, including TLW, TSW, and MTLW series. It is available with different plating options, including gold and tin, to meet specific application requirements. The product's insertion and withdrawal forces are specified, ensuring ease of use during assembly.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 1x44 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 44 contacts and is constructed from phosphor bronze, ensuring durability and reliability. The insulator material is black glass-filled polyester, and the product is RoHS compliant, making it suitable for environmentally conscious designs. This socket has a current rating of 5.5 A per pin and a voltage rating of 400 VAC. It operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The contact resistance is rated at 10 mΩ, which contributes to efficient electrical performance. The socket is designed for through-hole mounting and is compatible with various mating connectors, including TLW, TSW, and MTLW series. It is available with different plating options, including gold and tin, to meet specific application requirements. The product's insertion and withdrawal forces are specified, ensuring ease of use during assembly.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 1X44 Position; Connector Systems Samtec - 83T7989 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X44 Position; Connector Systems Samtec
83T7989
Socket, 2.54Mm, 1X44 Position; Connector Systems Samtec 83T7989
SOCKET, 2.54MM, 1X44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X44 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T7989
Product Name Socket, 2.54Mm, 1X44 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details