CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Mini Mate CC79L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Samtec IPD1 Series Discrete RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 56AC5216 |
| Product Name | Contact, Socket, 30-26Awg, Crimp; Product Range Samtec |
| Termination | Crimp |