CONN SOCKET 26-30AWG CRIMP GOLD Product overview: CC79L-2630-01-L from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC79L-2630-01-L can be used for catalog matching and distributor lookup.
Samtec CC79L-2630-01-L-1 PCB Header
Samtec CC79L-2630-01-L-1 PCB Header
Contact, miniMater, CC79L Series, Socket, 30 AWG, 26 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:CC79L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Termination:Crimp RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 331-CC79L-2630-01-L | 2502824 | 69W8406 | 63R6187 |
| Product Name | Electronic Connector | PCB Headers | Contact, Minimater, Cc79L Series, Socket, 30 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant Samtec | Contact, Socket, 30-26Awg, Crimp; Product Range Samtec |
| Termination | Crimp |