Samtec Inc. Crimp Contacts CC79L-2024-01-L

Description
Samtec CC79L-2024-01-L Crimp Terminal
Request a Quote Datasheet
Description
Samtec CC79L-2024-01-L Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 1801237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1801237
Crimp Contacts 1801237
Samtec CC79L-2024-01-L Crimp Terminal

Samtec CC79L-2024-01-L Crimp Terminal

Supplier's Site
Crimp Contacts - 1801559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1801559
Crimp Contacts 1801559
Samtec CC79L-2024-01-L Crimp Terminal

Samtec CC79L-2024-01-L Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - CC79L-2024-01-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
CC79L-2024-01-L
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts CC79L-2024-01-L
Win Source Part Number: 1340777-CC79L-2024-0 1-L Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Series: Mini Mate® Type: Stamped Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bag Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Samtec Inc. Base Product Number: CC79L-2024 California Prop 65: Warning Information

Win Source Part Number: 1340777-CC79L-2024-01-L
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Series: Mini Mate®
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bag
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 12,000
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Samtec Inc.
Base Product Number: CC79L-2024
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number 1801237 CC79L-2024-01-L
Product Name Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2349180-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin Silver (SnAg)
View Details
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2974 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details