Samtec Inc. Contact, Cc69 Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Samtec CC69L-2024-01-T-SP

Description
Contact, CC69 Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
Contact, CC69 Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Cc69 Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Samtec - 71Y8879 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Cc69 Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Samtec
71Y8879
Contact, Cc69 Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Samtec 71Y8879
Contact, CC69 Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, CC69 Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec - 05R0192 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec
05R0192
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec 05R0192
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:CC69L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:CC69L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 71Y8879 05R0192
Product Name Contact, Cc69 Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Samtec Contact, Socket, 24-20Awg, Crimp; Product Range Samtec
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products