Samtec Inc. Electronic Connector CC03R-2830-01-GF

Description
CONN SOCKET 28-30AWG CRIMP GOLD Product overview: CC03R-2830-01-GF from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC03R-2830-01-GF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET 28-30AWG CRIMP GOLD Product overview: CC03R-2830-01-GF from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC03R-2830-01-GF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
331-CC03R-2830-01-GF
Electronic Connector 331-CC03R-2830-01-GF
CONN SOCKET 28-30AWG CRIMP GOLD Product overview: CC03R-2830-01-GF from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC03R-2830-01-GF can be used for catalog matching and distributor lookup.

CONN SOCKET 28-30AWG CRIMP GOLD Product overview: CC03R-2830-01-GF from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC03R-2830-01-GF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, Crimp, 30-28Awg; Product Range Samtec - 18T1685 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 30-28Awg; Product Range Samtec
18T1685
Contact, Socket, Crimp, 30-28Awg; Product Range Samtec 18T1685
CONTACT, SOCKET, CRIMP, 30-28AWG; Product Range:CC03 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 30-28AWG; Product Range:CC03 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 30-28Awg; Product Range Samtec - 54AJ5233 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 30-28Awg; Product Range Samtec
54AJ5233
Contact, Socket, Crimp, 30-28Awg; Product Range Samtec 54AJ5233
CONTACT, SOCKET, CRIMP, 30-28AWG; Product Range:CC03 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 30-28AWG; Product Range:CC03 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 331-CC03R-2830-01-GF 18T1685
Product Name Electronic Connector Contact, Socket, Crimp, 30-28Awg; Product Range Samtec
Termination Crimp
Unlock Full Specs
to access all available technical data