Samtec Inc. Connector, Stacking, Hdr, 240Pos, 2Row; Mezzanine Connector Type Samtec BTH-120-01-L-D-A-TR

Description
CONNECTOR, STACKING, HDR, 240POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HDR, 240POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Hdr, 240Pos, 2Row; Mezzanine Connector Type Samtec - 14T0367 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 240Pos, 2Row; Mezzanine Connector Type Samtec
14T0367
Connector, Stacking, Hdr, 240Pos, 2Row; Mezzanine Connector Type Samtec 14T0367
CONNECTOR, STACKING, HDR, 240POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 240POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T0367
Product Name Connector, Stacking, Hdr, 240Pos, 2Row; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data