Samtec Inc. Conn, Stacking, Header, 60Pos, 2Row; Product Range Samtec BTH-030-01-F-D-A

Description
CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:BTH Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:BTH Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 60Pos, 2Row; Product Range Samtec - 33AC2228 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 60Pos, 2Row; Product Range Samtec
33AC2228
Conn, Stacking, Header, 60Pos, 2Row; Product Range Samtec 33AC2228
CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:BTH Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:BTH Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33AC2228
Product Name Conn, Stacking, Header, 60Pos, 2Row; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - G125-FV13405L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details