Harwin Plc Dummy Contact, Blanking Pin, Polarizing Pin G125-0200005

Description
For keying or additional polarization, use in place of a Crimp contact on any female or male Gecko cable housing. Remove the equivalent pin from the mating connector. Gold finish on contact area and termination. Use with either Gecko-SL crimp housings (G125-224 series) or Gecko Latch crimp housings (G125-204 series).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dummy Contact, Blanking Pin, Polarizing Pin - G125-0200005 - Harwin Plc
Portsmouth, United Kingdom
Dummy Contact, Blanking Pin, Polarizing Pin
G125-0200005
Dummy Contact, Blanking Pin, Polarizing Pin G125-0200005
For keying or additional polarization, use in place of a Crimp contact on any female or male Gecko cable housing. Remove the equivalent pin from the mating connector. Gold finish on contact area and termination. Use with either Gecko-SL crimp housings (G125-224 series) or Gecko Latch crimp housings (G125-204 series).
  • For keying or additional polarization, use in place of a Crimp contact on any female or male Gecko cable housing. Remove the equivalent pin from the mating connector.
  • Gold finish on contact area and termination.
  • Use with either Gecko-SL crimp housings (G125-224 series) or Gecko Latch crimp housings (G125-204 series).
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-0200005
Product Name Dummy Contact, Blanking Pin, Polarizing Pin
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Female Power Contact with 18 AWG wire, 450mm, double-end - G125-FP10450F99 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
8+6 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Female Contact with 26 AWG wire, 90mm, double-end - G125-FW10090F94 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Male Horizontal Throughboard Coax Contact - M80-313 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details