Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTE-080-01-L-D-A

Description
CONN HDR 160POS SMD GOLD
Datasheet
Description
CONN HDR 160POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTE-080-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTE-080-01-L-D-A
CONN HDR 160POS SMD GOLD

CONN HDR 160POS SMD GOLD

Supplier's Site
Conn, Stacking, Header, 160Pos, 2Row; Mezzanine Connector Type Samtec - 58T7408 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 160Pos, 2Row; Mezzanine Connector Type Samtec
58T7408
Conn, Stacking, Header, 160Pos, 2Row; Mezzanine Connector Type Samtec 58T7408
CONN, STACKING, HEADER, 160POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTE Series RoHS Compliant: Yes

CONN, STACKING, HEADER, 160POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BTE-080-01-L-D-A 58T7408
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 160Pos, 2Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data