Samtec Inc. Socket 2.54 Bottom Entry 1X27 Position; Connector Systems Samtec BSW-127-24-S-S

Description
SOCKET 2.54 BOTTOM ENTRY 1X27 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET 2.54 BOTTOM ENTRY 1X27 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket 2.54 Bottom Entry 1X27 Position; Connector Systems Samtec - 87P3549 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 1X27 Position; Connector Systems Samtec
87P3549
Socket 2.54 Bottom Entry 1X27 Position; Connector Systems Samtec 87P3549
SOCKET 2.54 BOTTOM ENTRY 1X27 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 1X27 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P3549
Product Name Socket 2.54 Bottom Entry 1X27 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products