Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-125-04-L-S

Description
Win Source Part Number: 1354282-BSW-125-04-L -S Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: BSW Package: Bulk Product Status: Active Base Product Number: BSW-125 Mounting Type: Through Hole, Bottom Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Board Connector Type: Receptacle, Breakaway Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 25 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.170" (4.32mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Polyethylene Terephthalate (PET), Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet
Description
Win Source Part Number: 1354282-BSW-125-04-L -S Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: BSW Package: Bulk Product Status: Active Base Product Number: BSW-125 Mounting Type: Through Hole, Bottom Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Board Connector Type: Receptacle, Breakaway Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 25 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.170" (4.32mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Polyethylene Terephthalate (PET), Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1354282-BSW-125-04-L-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1354282-BSW-125-04-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1354282-BSW-125-04-L-S
Win Source Part Number: 1354282-BSW-125-04-L -S Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: BSW Package: Bulk Product Status: Active Base Product Number: BSW-125 Mounting Type: Through Hole, Bottom Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Board Connector Type: Receptacle, Breakaway Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 25 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.170" (4.32mm) Insulation Height: 0.350" (8.89mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Polyethylene Terephthalate (PET), Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Black

Win Source Part Number: 1354282-BSW-125-04-L-S
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: BSW
Package: Bulk
Product Status: Active
Base Product Number: BSW-125
Mounting Type: Through Hole, Bottom Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Board to Board
Connector Type: Receptacle, Breakaway
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 25
Number of Rows: 1
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Post: 0.170" (4.32mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Polyethylene Terephthalate (PET), Glass Filled
Material Flammability Rating: UL94 V-0
Insulation Color: Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1354282-BSW-125-04-L-S
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Connector, Header, 64Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 77AH0443 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
2 suppliers