Samtec Inc. Pin & Socket Connectors BSW-111-24-G-S

Description
.100 Low Profile Jumper
Request a Quote Datasheet
Description
.100 Low Profile Jumper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-111-24-G-S
Pin & Socket Connectors BSW-111-24-G-S
.100 Low Profile Jumper

.100 Low Profile Jumper

Buy Now
Connector, Rcpt, 11Pos, 1Row, 2.54Mm; Connector Systems Samtec - 87P3235 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 11Pos, 1Row, 2.54Mm; Connector Systems Samtec
87P3235
Connector, Rcpt, 11Pos, 1Row, 2.54Mm; Connector Systems Samtec 87P3235
CONNECTOR, RCPT, 11POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, RCPT, 11POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BSW-111-24-G-S 87P3235
Product Name Pin & Socket Connectors Connector, Rcpt, 11Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-872-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers