Samtec Inc. Pin & Socket Connectors BSS-025-01-L-D-A

Description
0.635 mm Basic Blade & Beam Skt Strip Ed
Request a Quote Datasheet
Description
0.635 mm Basic Blade & Beam Skt Strip Ed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSS-025-01-L-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSS-025-01-L-D-A
Pin & Socket Connectors BSS-025-01-L-D-A
0.635 mm Basic Blade & Beam Skt Strip Ed

0.635 mm Basic Blade & Beam Skt Strip Ed

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BSS-025-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BSS-025-01-L-D-A
CONN SOCKET 50POS SMD GOLD

CONN SOCKET 50POS SMD GOLD

Supplier's Site
Conn, Stacking, Receptacle, 50Pos, 2Row; Mezzanine Connector Type Samtec - 46P3166 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Receptacle, 50Pos, 2Row; Mezzanine Connector Type Samtec
46P3166
Conn, Stacking, Receptacle, 50Pos, 2Row; Mezzanine Connector Type Samtec 46P3166
CONN, STACKING, RECEPTACLE, 50POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:ReceptacleRoH S Compliant: Yes

CONN, STACKING, RECEPTACLE, 50POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSS-025-01-L-D-A BSS-025-01-L-D-A 46P3166
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Receptacle, 50Pos, 2Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data