Samtec Inc. Pin & Socket Connectors BSH-120-01-L-D-A

Description
0.50 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet
Description
0.50 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSH-120-01-L-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSH-120-01-L-D-A
Pin & Socket Connectors BSH-120-01-L-D-A
0.50 mm Basic Blade & Beam Skt Strip

0.50 mm Basic Blade & Beam Skt Strip

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-BSH-120-01-L-D-A
SMD Electronic Connector 308-BSH-120-01-L-D-A
CONN SOCKET 240POS SMD GOLD Product overview: BSH-120-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BSH-120-01-L-D-A can be used for catalog matching and distributor lookup.

CONN SOCKET 240POS SMD GOLD Product overview: BSH-120-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BSH-120-01-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1337017-BSH-120-01-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1337017-BSH-120-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1337017-BSH-120-01-L-D-A
Win Source Part Number: 1337017-BSH-120-01-L -D-A Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: BSH Number of Positions: 240 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Mated Stacking Heights: 5mm Height Above Board: 0.128" (3.25mm) Standard Package: 45 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: BSH-120 California Prop 65: Warning Information

Win Source Part Number: 1337017-BSH-120-01-L-D-A
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: BSH
Number of Positions: 240
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Mated Stacking Heights: 5mm
Height Above Board: 0.128" (3.25mm)
Standard Package: 45
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: BSH-120
California Prop 65: Warning Information

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BSH-120-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BSH-120-01-L-D-A
CONN SOCKET 240POS SMD GOLD

CONN SOCKET 240POS SMD GOLD

Supplier's Site
Conn, Stacking, Receptacle, 240Pos, 2Row; Mezzanine Connector Type Samtec - 04R7959 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Receptacle, 240Pos, 2Row; Mezzanine Connector Type Samtec
04R7959
Conn, Stacking, Receptacle, 240Pos, 2Row; Mezzanine Connector Type Samtec 04R7959
CONN, STACKING, RECEPTACLE, 240POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:ReceptacleRoH S Compliant: Yes

CONN, STACKING, RECEPTACLE, 240POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSH-120-01-L-D-A 308-BSH-120-01-L-D-A 1337017-BSH-120-01-L-D-A BSH-120-01-L-D-A 04R7959
Product Name Pin & Socket Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Receptacle, 240Pos, 2Row; Mezzanine Connector Type Samtec
Voltage Rating 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Connectors - 5265791 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details