Samtec Inc. Rectangular Connectors - BSH-050-01-L-D-A-TR BSH-050-01-L-D-A-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 770418-BSH-050-01-L- D-A-TR Series: BSH Packaging: Reel package Number of Positions: 100 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Mated Stacking Heights: 5mm Height Above Board: 0.128" (3.25mm) Mounting: SMD Family Name: BSH Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): BSH-050-01-H-D-A; BSH-050-01-H-D-A-TR; BSH-050-01-L-D-A; Introduction Date: September 18, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia , Singapore , Taiwan , United States of America , Vietnam Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 770418-BSH-050-01-L- D-A-TR Series: BSH Packaging: Reel package Number of Positions: 100 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Mated Stacking Heights: 5mm Height Above Board: 0.128" (3.25mm) Mounting: SMD Family Name: BSH Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): BSH-050-01-H-D-A; BSH-050-01-H-D-A-TR; BSH-050-01-L-D-A; Introduction Date: September 18, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia , Singapore , Taiwan , United States of America , Vietnam Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - BSH-050-01-L-D-A-TR - 770418-BSH-050-01-L-D-A-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - BSH-050-01-L-D-A-TR
770418-BSH-050-01-L-D-A-TR
Rectangular Connectors - BSH-050-01-L-D-A-TR 770418-BSH-050-01-L-D-A-TR
Manufacturer: Samtec Inc. Win Source Part Number: 770418-BSH-050-01-L- D-A-TR Series: BSH Packaging: Reel package Number of Positions: 100 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Mated Stacking Heights: 5mm Height Above Board: 0.128" (3.25mm) Mounting: SMD Family Name: BSH Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): BSH-050-01-H-D-A; BSH-050-01-H-D-A-TR; BSH-050-01-L-D-A; Introduction Date: September 18, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia , Singapore , Taiwan , United States of America , Vietnam Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 770418-BSH-050-01-L-D-A-TR
Series: BSH
Packaging: Reel package
Number of Positions: 100
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Mated Stacking Heights: 5mm
Height Above Board: 0.128" (3.25mm)
Mounting: SMD
Family Name: BSH
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): BSH-050-01-H-D-A; BSH-050-01-H-D-A-TR; BSH-050-01-L-D-A;
Introduction Date: September 18, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia , Singapore , Taiwan , United States of America , Vietnam
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-BSH-050-01-L-D-A-TR
SMD Electronic Connector 308-BSH-050-01-L-D-A-TR
CONN SOCKET 100POS SMD GOLD Product overview: BSH-050-01-L-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BSH-050-01-L-D-A -TR can be used for catalog matching and distributor lookup.

CONN SOCKET 100POS SMD GOLD Product overview: BSH-050-01-L-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BSH-050-01-L-D-A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 1966854 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966854
PCB Sockets 1966854
0.50 mm BSH Socket 100 P 2 Row 10µ Au

0.50 mm BSH Socket 100 P 2 Row 10µ Au

Supplier's Site
PCB Sockets - 1966854P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966854P
PCB Sockets 1966854P
0.50 mm BSH Socket 100 P 2 Row 10µ Au

0.50 mm BSH Socket 100 P 2 Row 10µ Au

Supplier's Site
PCB Sockets - 1966853 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966853
PCB Sockets 1966853
0.50 mm BSH Socket 100 P 2 Row 10µ Au

0.50 mm BSH Socket 100 P 2 Row 10µ Au

Supplier's Site
Pin & Socket Connectors - BSH-050-01-L-D-A-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSH-050-01-L-D-A-TR
Pin & Socket Connectors BSH-050-01-L-D-A-TR
0.50 mm Basic Blade & Beam Skt Strip

0.50 mm Basic Blade & Beam Skt Strip

Buy Now
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec - 94AH7054 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec
94AH7054
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec 94AH7054
MEZZANINE CONN, RCPT, 100POS, 2ROW/0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 100POS, 2ROW/0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec - 54AJ5226 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec
54AJ5226
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec 54AJ5226
MEZZANINE CONN, RCPT, 100POS, 2ROW/0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 100POS, 2ROW/0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Rohs Compliant Samtec - 68AJ1509 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
68AJ1509
Connector Rohs Compliant Samtec 68AJ1509
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BSH-050-01-L-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BSH-050-01-L-D-A-TR
CONN SOCKET 100POS SMD GOLD

CONN SOCKET 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770418-BSH-050-01-L-D-A-TR 308-BSH-050-01-L-D-A-TR 1966854 1966854P BSH-050-01-L-D-A-TR 94AH7054 68AJ1509 BSH-050-01-L-D-A-TR
Product Name Rectangular Connectors - BSH-050-01-L-D-A-TR SMD Electronic Connector PCB Sockets PCB Sockets Pin & Socket Connectors Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec Connector Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting SMD Surface mount Surface Mount Straight
Voltage Rating 175 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data