Samtec Inc. Pin & Socket Connectors BSH-030-01-H-D-A-TR

Description
0.50 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet
Description
0.50 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSH-030-01-H-D-A-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSH-030-01-H-D-A-TR
Pin & Socket Connectors BSH-030-01-H-D-A-TR
0.50 mm Basic Blade & Beam Skt Strip

0.50 mm Basic Blade & Beam Skt Strip

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-BSH-030-01-H-D-A-TR
SMD Electronic Connector 308-BSH-030-01-H-D-A-TR
CONN SOCKET 60POS SMD GOLD Product overview: BSH-030-01-H-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BSH-030-01-H-D-A -TR can be used for catalog matching and distributor lookup.

CONN SOCKET 60POS SMD GOLD Product overview: BSH-030-01-H-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BSH-030-01-H-D-A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 05R9664 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
05R9664
Mezzanine Conn, Rcpt, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 05R9664
MEZZANINE CONN, RCPT, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 54AJ5224 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
54AJ5224
Mezzanine Conn, Rcpt, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 54AJ5224
MEZZANINE CONN, RCPT, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BSH-030-01-H-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BSH-030-01-H-D-A-TR
CONN SOCKET 60POS SMD GOLD

CONN SOCKET 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSH-030-01-H-D-A-TR 308-BSH-030-01-H-D-A-TR 05R9664 BSH-030-01-H-D-A-TR
Product Name Pin & Socket Connectors SMD Electronic Connector Mezzanine Conn, Rcpt, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Male connector/plug - 723-606 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers