Samtec Inc. Pin & Socket Connectors BSE-060-01-L-D-A-TR

Description
0.80 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet
Description
0.80 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSE-060-01-L-D-A-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSE-060-01-L-D-A-TR
Pin & Socket Connectors BSE-060-01-L-D-A-TR
0.80 mm Basic Blade & Beam Skt Strip

0.80 mm Basic Blade & Beam Skt Strip

Buy Now
Connector, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec - 24R2738 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec
24R2738
Connector, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec 24R2738
CONNECTOR, STACKING, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 120Pos, 2Row Rohs Compliant Samtec - 69AJ0159 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 120Pos, 2Row Rohs Compliant Samtec
69AJ0159
Conn, Stacking, Rcpt, 120Pos, 2Row Rohs Compliant Samtec 69AJ0159
CONN, STACKING, RCPT, 120POS, 2ROW ROHS COMPLIANT: YES

CONN, STACKING, RCPT, 120POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BSE-060-01-L-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BSE-060-01-L-D-A-TR
CONN RCPT 120POS SMD GOLD

CONN RCPT 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSE-060-01-L-D-A-TR 24R2738 69AJ0159 BSE-060-01-L-D-A-TR
Product Name Pin & Socket Connectors Connector, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec Conn, Stacking, Rcpt, 120Pos, 2Row Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details