Samtec Inc. Terminals BKS-153-01-L-V-A

Description
2.00 mm Horizontal Surface Mount Termina
Request a Quote
Description
2.00 mm Horizontal Surface Mount Termina
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - BKS-153-01-L-V-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Horizontal Surface Mount Termina

2.00 mm Horizontal Surface Mount Termina

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number BKS-153-01-L-V-A
Product Name Terminals
Mounting Options Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.95 - Screw terminal (Box clamp) socket - 9595 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2398.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers