Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 60 Position, 2 Row; Product Range Samtec BDL-130-G-E

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 60 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 60 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 60 Position, 2 Row; Product Range Samtec - 83T7966 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 60 Position, 2 Row; Product Range Samtec
83T7966
Header, 2.54Mm, Vertical Though Hole, 60 Position, 2 Row; Product Range Samtec 83T7966
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 60 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 60 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 83T7966
Product Name Header, 2.54Mm, Vertical Though Hole, 60 Position, 2 Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV13405F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102387-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
Connector, Ffc/fpc, 4Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 53K1465 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting IDC / IDT
View Details