Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 40 Position, 2 Row; Product Range Samtec BDL-120-G-E

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 40 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 40 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 40 Position, 2 Row; Product Range Samtec - 41R3713 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 40 Position, 2 Row; Product Range Samtec
41R3713
Header, 2.54Mm, Vertical Though Hole, 40 Position, 2 Row; Product Range Samtec 41R3713
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 40 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 40 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC2193 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC2193
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC2193
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:BDL Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:BDL Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 41R3713 33AC2193
Product Name Header, 2.54Mm, Vertical Though Hole, 40 Position, 2 Row; Product Range Samtec Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Hollow Turret Terminal .165
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details