Samtec Inc. Headers, Male Pins BDL-116-G-E

Description
CONN HEADER VERT 32POS 2.54MM
Datasheet
Description
CONN HEADER VERT 32POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - BDL-116-G-E - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
BDL-116-G-E
Headers, Male Pins BDL-116-G-E
CONN HEADER VERT 32POS 2.54MM

CONN HEADER VERT 32POS 2.54MM

Supplier's Site Datasheet
Header, 2.54Mm, Vertical Though Hole, 32 Position, 2 Row; Product Range Samtec - 84T1982 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 32 Position, 2 Row; Product Range Samtec
84T1982
Header, 2.54Mm, Vertical Though Hole, 32 Position, 2 Row; Product Range Samtec 84T1982
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 32 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 32 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BDL-116-G-E 84T1982
Product Name Headers, Male Pins Header, 2.54Mm, Vertical Though Hole, 32 Position, 2 Row; Product Range Samtec
Product Type IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-208-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102192-9 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Wire-Board Conn, Header, 26Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 65K9320 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details